DSF/FprEN 62561-5/FprAA

Lightning Protection System Components (LPSC) -- Part 5: Requirements for earth electrode inspection housings and earth electrode seals

pending
Organization: DS
Status: pending
Page Count: 4
ICS Code (Lightning protection): 91.120.40
scope:

This Part 5 of IEC 62561 specifies the requirements and tests for - earth electrode inspection housings (earth pit), - earth electrode seals. Lightning protection system components (LPSC) may also be suitable for use in hazardous atmospheres. Regard should then be taken of the extra requirements necessary for the components to be installed in such conditions. NOTE Different requirements and test procedures are given in EN 124 and EN-1253-1.

Document History

December 4, 2017
Lightning protection system components (LPSC) – Part 5: Requirements for earth electrode inspection housings and earth electrode seals
IEC 62561-5:2017 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals. Lightning protection system...
September 8, 2011
Lightning protection system components (LPSC) – Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This Part 5 of IEC 62561 specifies the requirements and tests for – earth electrode inspection housings (earth pit), – earth electrode seals. Lightning protection system components (LPSC) may also be...
Lightning protection system components (LPSC) – Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This Part 5 of IEC 62561 specifies the requirements and tests for 117 – earth electrode inspection housings (earth pit) installed in the earth; 118 – earth electrode seals. 119 Lightning protection...
Lightning Protection System Components (LPSC) -- Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This Part 5 of IEC 62561 specifies the requirements and tests for - earth electrode inspection housings (earth pit), - earth electrode seals. Lightning protection system components (LPSC) may also be...
DSF/FprEN 62561-5/FprAA
Lightning Protection System Components (LPSC) -- Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This Part 5 of IEC 62561 specifies the requirements and tests for - earth electrode inspection housings (earth pit), - earth electrode seals. Lightning protection system components (LPSC) may also be...
Lightning Protection System Components (LPSC) -- Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This International Standard specifies the requirements and tests for - earth electrode inspection housings (earth pit), - earth electrode seals. Lightning protection system components (LPSC) may also...
Advertisement