DS/EN 62561-5
Lightning protection system components (LPSC) – Part 5: Requirements for earth electrode inspection housings and earth electrode seals
| Organization: | DS |
| Publication Date: | 8 September 2011 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This Part 5 of IEC 62561 specifies the requirements and tests for - earth electrode inspection housings (earth pit), - earth electrode seals. Lightning protection system components (LPSC) may also be suitable for use in hazardous atmospheres. Regard should then be taken of the extra requirements necessary for the components to be installed in such conditions. NOTE - Different requirements and test procedures are given in EN 124 and EN-1253-1.
Document History