BSI - 19/30363090 DC

Draft BS EN IEC 61755-3-11 Fibre Optic Interconnecting Devices and Passive Components - Connector Optical Interfaces. Part 3-11: Connector parameters for connections of non-dispersion shifted single mode physically contacting fibres - non-angled cylindrical full zirconia ferrules, core location variant 3

pending
Organization: BSI
Publication Date: 3 January 2019
Status: pending
Page Count: 19
ICS Code (Fibre optic interconnecting devices): 33.180.20
ICS Code (Electromechanical components in general): 31.220.01

Document History

August 5, 2019
Draft BS EN IEC 61755-3-11 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-11: Connector parameters of dispersion unshifted single mode physically contacting fibres - non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules, core location variant 3
A description is not available for this item.
19/30363090 DC
January 3, 2019
Draft BS EN IEC 61755-3-11 Fibre Optic Interconnecting Devices and Passive Components - Connector Optical Interfaces. Part 3-11: Connector parameters for connections of non-dispersion shifted single mode physically contacting fibres - non-angled cylindrical full zirconia ferrules, core location variant 3
A description is not available for this item.

References

Advertisement