BSI - 19/30400867 DC
Draft BS EN IEC 61755-3-11 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-11: Connector parameters of dispersion unshifted single mode physically contacting fibres - non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules, core location variant 3
pending, Most Current
| Organization: | BSI |
| Publication Date: | 5 August 2019 |
| Status: | pending |
| Page Count: | 19 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
| ICS Code (Electromechanical components in general): | 31.220.01 |
Document History
19/30400867 DC
August 5, 2019
Draft BS EN IEC 61755-3-11 Fibre optic interconnecting devices and passive components – Connector optical interfaces. Part 3-11: Connector parameters of dispersion unshifted single mode physically contacting fibres - non-angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules, core location variant 3
A description is not available for this item.
January 3, 2019
Draft BS EN IEC 61755-3-11 Fibre Optic Interconnecting Devices and Passive Components - Connector Optical Interfaces. Part 3-11: Connector parameters for connections of non-dispersion shifted single mode physically contacting fibres - non-angled cylindrical full zirconia ferrules, core location variant 3
A description is not available for this item.