DS/EN 60770-1

Transmitters for use in industrial-process control systems – Part 1: Methods for performance evaluation

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 March 2011
Status: active
Page Count: 30
ICS Code (Industrial process measurement and control): 25.040.40
scope:

IEC 60770-1:2010 is intended to specify uniform methods of test for the evaluation of the performance of transmitters with pneumatic or electric output signals. It is applicable to transmitters which have either a standard analogue electric current output signal or a standard pneumatic output analogue signal in accordance with IEC 60381-1 or IEC 60382. The tests detailed herein may be applied to transmitters which have other output signals, provided that due allowance is made for such differences. This second edition cancels and replaces the first edition published in 1999 and constitutes a technical revision. The significant technical change with respect to the previous edition is as follows: 4.3 Load conditions,for pneumatic transmitters, load details have been added.This publication is to be read in conjunction with IEC 61298-1:2008, IEC 61298-2:2008, IEC 61298-3:2008 and IEC 61298-4:2008.

Document History

DS/EN 60770-1
March 18, 2011
Transmitters for use in industrial-process control systems – Part 1: Methods for performance evaluation
IEC 60770-1:2010 is intended to specify uniform methods of test for the evaluation of the performance of transmitters with pneumatic or electric output signals. It is applicable to transmitters which...
June 23, 2000
Transmitters for use in industrial-process control systems - Part 1: Methods for performance evaluation
The Standard applies to transmitters which have either a standard electric current output signal or a standard pneumatic output signal in accordance with Publication 381-1 or Publication 382. The...
Transmitters for use in industrial-process control systems -- Part 1: Methods for performance evaluation
This part of IEC 60770 is applicable to transmitters which have either a standard analogue electric current output signal or a standard pneumatic output analogue signal in accordance with IEC 60381-1...
Advertisement