DS/EN 60770-1

Transmitters for use in industrial-process control systems - Part 1: Methods for performance evaluation

inactive
Organization: DS
Publication Date: 23 June 2000
Status: inactive
Page Count: 26
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The Standard applies to transmitters which have either a standard electric current output signal or a standard pneumatic output signal in accordance with Publication 381-1 or Publication 382. The test detailed herein may be applied to transmitters which have other output signals, provided that allowance is made for such difference. For certain types of transmitters, where the sensor is an integral part, other specific IEC or ISO standards may need to be consulted (e.g. for chemical analysers, flowmeters, etc.).

Document History

March 18, 2011
Transmitters for use in industrial-process control systems – Part 1: Methods for performance evaluation
IEC 60770-1:2010 is intended to specify uniform methods of test for the evaluation of the performance of transmitters with pneumatic or electric output signals. It is applicable to transmitters which...
DS/EN 60770-1
June 23, 2000
Transmitters for use in industrial-process control systems - Part 1: Methods for performance evaluation
The Standard applies to transmitters which have either a standard electric current output signal or a standard pneumatic output signal in accordance with Publication 381-1 or Publication 382. The...
Transmitters for use in industrial-process control systems -- Part 1: Methods for performance evaluation
This part of IEC 60770 is applicable to transmitters which have either a standard analogue electric current output signal or a standard pneumatic output analogue signal in accordance with IEC 60381-1...
Advertisement