CEN - EN ISO 11348-2

Water quality - Determination of the inhibitory effect of water samples on the light emission of Vibrio fischeri (Luminescent bacteria test) - Part 2: Method using liquiddried bacteria

active, Most Current
Organization: CEN
Publication Date: 1 November 2008
Status: active
Page Count: 30
ICS Code (Examination of biological properties of water): 13.060.70
scope:

ISO 11348 describes three methods for determining the inhibition of the luminescence emitted by the marine bacterium Vibrio fischeri (NRRL B-11177). This part of ISO 11348 specifies a method using liquid-dried bacteria.

This method is applicable to:

- waste water;

- aqueous extracts and leachates;

 - fresh water (surface water and ground water);

- sea water and brackish water;

- eluates of sediment (fresh water, brackish water and sea water);

- pore water; - single substances, diluted in water.

Document History

EN ISO 11348-2
November 1, 2008
Water quality - Determination of the inhibitory effect of water samples on the light emission of Vibrio fischeri (Luminescent bacteria test) - Part 2: Method using liquiddried bacteria
ISO 11348 describes three methods for determining the inhibition of the luminescence emitted by the marine bacterium Vibrio fischeri (NRRL B-11177). This part of ISO 11348 specifies a method using...
November 1, 2008
Water quality - Determination of the inhibitory effect of water samples on the light emission of Vibrio fischeri (Luminescent bacteria test) - Part 2: Method using liquid-dried bacteria
A description is not available for this item.

References

Advertisement