CEN - EN 17084
Railway applications - Fire protection on railway vehicles - Toxicity test of materials and components
| Organization: | CEN |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
This document describes the measurement of the toxicity potential of the products of combustion based on two test methods:
- Method 1: EN ISO 5659-2 Smoke chamber area-based test with Fourier transform infrared spectroscopy (FTIR) gas analysis techniques;
- Method 2: NF X70-100-2 Tubular furnace small mass-based test.
NOTE 1 This document also specifies test equipment and set out the calculation procedures for evaluation of toxicity data.
NOTE 2 This document can be used in addition to others for the determination of toxic gases from devices installed in tunnel.
Document History