IEC 60900

Live working – Hand tools for use up to 1 000 V AC and 1 500 V DC

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2019
Status: active
Page Count: 1
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99

Document History

May 1, 2020
LIVE WORKING – HAND TOOLS FOR USE UP TO 1 000 V AC AND 1 500 V DC
A description is not available for this item.
IEC 60900
January 1, 2019
Live working – Hand tools for use up to 1 000 V AC and 1 500 V DC
A description is not available for this item.
June 1, 2018
Live working – Hand tools for use up to 1 000 V AC and 1 500 V DC
This document is applicable to insulated, insulating and hybrid hand tools used for working live or close to live parts at nominal voltages up to 1 000 V AC and 1 500 V DC. The products designed and...
June 1, 2012
Live working – Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
This International Standard is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c. The products...
January 1, 2004
Live working Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
This International Standard is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c.  
January 1, 1987
Hand Tools for Live Working up to 1000 V A.C. and 1500 V D.C.
A description is not available for this item.
January 1, 1987
Hand Tools for Live Working up to 1000 V A.C. and 1500 V D.C.
A description is not available for this item.
Advertisement