IEC 60900

Live working – Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2012
Status: inactive
Page Count: 110
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This International Standard is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c.

The products designed and manufactured according to this standard contribute to the safety of the users provided they are used by skilled persons, in accordance with safe methods of work and the instructions for use (where appropriate).

Document History

May 1, 2020
LIVE WORKING – HAND TOOLS FOR USE UP TO 1 000 V AC AND 1 500 V DC
A description is not available for this item.
January 1, 2019
Live working – Hand tools for use up to 1 000 V AC and 1 500 V DC
A description is not available for this item.
June 1, 2018
Live working – Hand tools for use up to 1 000 V AC and 1 500 V DC
This document is applicable to insulated, insulating and hybrid hand tools used for working live or close to live parts at nominal voltages up to 1 000 V AC and 1 500 V DC. The products designed and...
IEC 60900
June 1, 2012
Live working – Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
This International Standard is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c. The products...
January 1, 2004
Live working Hand tools for use up to 1 000 V a.c. and 1 500 V d.c.
This International Standard is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1 000 V a.c. and 1 500 V d.c.  
January 1, 1987
Hand Tools for Live Working up to 1000 V A.C. and 1500 V D.C.
A description is not available for this item.
January 1, 1987
Hand Tools for Live Working up to 1000 V A.C. and 1500 V D.C.
A description is not available for this item.

References

Advertisement