DIN EN ISO 3405

Petroleum products - Determination of distillation characteristics at atmospheric pressure (ISO 3405:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2011
Status: inactive
Page Count: 45
ICS Code (Liquid fuels): 75.160.20
scope:

This International Standard specifies a laboratory test method, utilizing either manual or automated equipment, for determining the distillation characteristics of light and middle distillates derived from petroleum and having initial boiling points above 0 °C and end points below approximately 400 °C.

Light distillates are typically automotive engine petrols, automotive engine petrols with up to 10 % (V/V) ethanol and aviation petrols. Middle distillates are aviation turbine fuels, kerosenes, diesel, diesel with up to 20 % (V/V) FAME (fatty acid methylesters), burner fuels and marine fuels that have no appreciable quantities of residua.

NOTE For the purposes of this International Standard, "% (V/V)" is used to represent the volume fraction of a material.

Document History

September 1, 2019
Petroleum and related products from natural or synthetic sources - Determination of distillation characteristics at atmospheric pressure (ISO 3405:2019)
A description is not available for this item.
November 1, 2017
Petroleum and related products from natural or synthetic sources - Determination of distillation characteristics at atmospheric pressure (ISO/DIS 3405:2017); German and English version prEN ISO 3405:2017
A description is not available for this item.
DIN EN ISO 3405
April 1, 2011
Petroleum products - Determination of distillation characteristics at atmospheric pressure (ISO 3405:2011)
This International Standard specifies a laboratory test method, utilizing either manual or automated equipment, for determining the distillation characteristics of light and middle distillates...
August 1, 2001
Petroleum products - Determination of distillation characteristics at atmospheric pressure (ISO 3405:2000); English version of DIN EN ISO 3405
A description is not available for this item.

References

Advertisement