CEN - EN 16766
Bio-based solvents - Requirements and test methods
| Organization: | CEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Solvents): | 87.060.30 |
| ICS Code (Biobased products): | 13.020.55 |
scope:
This European Standard sets the requirements for bio-based solvents in terms of their bio-based content, their technical properties and test methods. It lays down the characteristics and details for assessment of bio-based solvents that:
- are fit for purpose in terms of performance related properties;
- comply with the health, safety and environmental requirements which apply generally to solvents; and
- are derived from biomass.
This European Standard specifies solvent classes, based on the percentage of bio-based carbon content and bio-based content.
NOTE EN 16575 defines the term "bio-based" as derived from biomass and clarifies that "bio-based" does not imply "biodegradable". In addition, "biodegradable" does not necessarily imply the use of "bio-based" material.
In addition, this document sets requirements on information to be provided regarding sustainability aspects.
Document History