CEN/TS 16766
Bio-based solvents - Requirements and test methods
| Organization: | CEN |
| Publication Date: | 1 March 2015 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Solvents): | 87.060.30 |
scope:
This Technical Specification sets requirements for bio-based solvents in terms of properties, limits, application classes and test methods. It lays down the characteristics and details for assessment of bio-based solvents:
- fit for purpose in terms of performance related properties;
- comply with the requirements regarding the health, safety and environment which apply to general solvents;
- are derived from a certain minimum percentage of biomass; and
- comply with at least similar sustainability criteria as comparable (regular) solvents.
The criteria of the Regulation for Environmental Assessment of Chemicals (REACH) [2] are included in the discussions that have led to this Technical Specification.
NOTE EN 16575 defines the term "bio-based" as derived from biomass and clarifies that "bio-based" does not imply "biodegradable". In addition, "biodegradable" does not necessarily imply the use of "bio-based" material.
Document History