CEN - EN 16760
Bio-based products - Life Cycle Assessment
| Organization: | CEN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Product life-cycles): | 13.020.60 |
scope:
This European Standard provides specific life cycle assessment (LCA) requirements and guidance for bio-based products, excluding food, feed and energy, based on EN ISO 14040 and EN ISO 14044.
This European Standard covers bio-based products, derived wholly or partly from biomass.
This European Standard provides guidance and requirements to assess impact over the life cycle of biobased products with the focus on how to handle the specificities of the bio-based part of the product.
The applications of LCA as such are outside the scope of this
European Standard. Clarifications, considerations, practices,
simplifications and options for the different applications, are
also beyond the scope of this European Standard. In addition, this
European Standard may be applied in studies that do not cover the
whole life cycle, with justification e.g. in the case of
business-to-business
Document History