IEC/PAS 62686-1

Process management for avionics – Aerospace qualified electronic components (AQEC) – Part 1: General requirements for high reliability integrated circuits and discrete semiconductors

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 2011
Status: inactive
Page Count: 48
ICS Code (Production. Production management): 03.100.50
ICS Code (Electronic components in general): 31.020
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This PAS defines the minimum requirements for general purpose 'off the shelf' COTS integrated circuits and discrete semiconductors for high reliability applications.

This PAS complements IEC/TS 62564-1. IEC/TS 62564-1 is to be used for high reliability applications where additional manufacturer's data is required beyond the publicly available manufacturer published datasheets, e.g. where additional thermal performance data is required for thermally challenging applications or when additional DO-254 verification data is needed for complex components for flight critical applications etc.

This PAS is to be used wherever possible for components that typically can be applied to operate in high reliability applications within the manufacturers publicly available datasheet limits. It is recommended that this PAS be used in conjunction with IEC/TS 62239 for avionics applications.

This PAS is identical to STACK Specification S/0001 revision 14 which is included in Annex A.

NOTE Adoption of the STACK Specification S/0001 revision 14 will enable all existing STACK Certified manufacturers to be audited by IECQ under the new STACK-IECQ joint venture.

Document History

April 1, 2020
Process management for avionics – Electronic components for aerospace, defence and high performance (ADHP) applications – Part 1: General requirements for high reliability integrated circuits and discrete semiconductors
This part of IEC 62686, which is a Technical Specification, defines the minimum requirements for general purpose "off the shelf" COTS (commercial off-the-shelf) integrated circuits and discrete...
April 1, 2015
Process management for avionics – Electronic components for aerospace, defence and high performance (ADHP) applications – Part 1: General requirements for high reliability integrated circuits and discrete semiconductors
This part of IEC 62686, which is a Technical Specification, defines the minimum requirements for general purpose "off the shelf" COTS (commercial off-the-shelf) integrated circuits and discrete...
September 1, 2012
Process management for avionics – Electronic components for aerospace, defence and high performance (ADHP) applications – Part 1: General requirements for high reliability integrated circuits and discrete semiconductors
This part of IEC 62686 defines the minimum requirements for general purpose "off the shelf" COTS (commercial off-the-shelf) integrated circuits and discrete semiconductors for ADHP (Aerospace,...
IEC/PAS 62686-1
April 1, 2011
Process management for avionics – Aerospace qualified electronic components (AQEC) – Part 1: General requirements for high reliability integrated circuits and discrete semiconductors
This PAS defines the minimum requirements for general purpose ‘off the shelf' COTS integrated circuits and discrete semiconductors for high reliability applications. This PAS complements IEC/TS...

References

Advertisement