DSF/prEN 10149-3

Hot rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized or normalized rolled steels

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

Part 3 of this European Standard, in addition to Part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in table 1 (chemical composition) and Table 2 (mechanical properties) and are supplied in the normalized or normalized rolled delivery condition as given in 7.2. The steels specified in this European Standard are applicable to hot-rolled flat products in the thickness range of . 1,5 mm and . 20 mm.

Document History

October 25, 2013
Hot rolled flat products made of high yield strength steels for cold forming – Part 3: Technical delivery conditions for normalized or normalized rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
October 15, 2013
Hot rolled flat products made of high yield strength steels for cold forming - Part 3: Technical delivery conditions for normalized or normalized rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
March 5, 2009
Hot-rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized or normalized rolled steels
Part 3 of this European Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in...
February 14, 1996
Hot-rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized or normalized rolled steels
Part 3 of this European Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in...
DSF/prEN 10149-3
Hot rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized or normalized rolled steels
Part 3 of this European Standard, in addition to Part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in...
Hot rolled flat products made of high yield strength steels for cold forming - Part 3: Technical delivery conditions for normalized or normalized rolled steels
FprEN 10149-3, in addition to FprEN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
Advertisement