DS/EN 10149-3
Hot rolled flat products made of high yield strength steels for cold forming - Part 3: Technical delivery conditions for normalized or normalized rolled steels
| Organization: | DS |
| Publication Date: | 15 October 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1 (chemical composition) and Table 2 (mechanical properties) and are supplied in the normalised or normalised rolled delivery condition as given in 7.2. The steels specified in this European Standard are applicable to hot-rolled flat products in the thickness range of = 1,5 mm and = 20 mm.
Document History