ISO 10406-3
Fibre-reinforced polymer (FRP) reinforcement of concrete - Test methods - Part 3: CFRP strips
| Organization: | ISO |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
This document specifies test methods applicable to unidirectional carbon fibre-reinforced polymer (CFRP) strips as external-bonded reinforcements on the concrete substrate.
This document is applicable for the CFRP strips that:
- consist of carbon fibre and thermoset resin;
- are manufactured by pultrusion method;
- have a higher carbon fibre fraction such as over 60 %; and
- have a thickness within 3 mm.
Also, the test pieces for determining tensile properties are cut down from CFRP strips along the CFRP strips axis, and have bonded anchorage block at the both ends.
Document History