ISO - 18319-2

Fibre reinforced polymer (FRP) reinforcement for concrete structures — Part 2: Specifications of CFRP strips

active, Most Current
Organization: ISO
Publication Date: 1 January 2022
Status: active
Page Count: 12
ICS Code (Concrete structures): 91.080.40
ICS Code (Concrete and concrete products): 91.100.30
ICS Code (Reinforced plastics): 83.120
scope:

This document specifies requirements for unidirectional carbon fibre-reinforced polymer (CFRP) strips as external-bonded reinforcements on the concrete substrate. This document is applicable for the CFRP strips that:

- consist of carbon fibre and thermoset resin;

- are manufactured by pultrusion method;

- have a carbon fibre fraction over 60 % by volume; and

- have a thickness within 3 mm.

This document specifies the methodologies to express the mechanical properties as characteristic values, appearance and dimensions, and sampling test.

Document History

18319-2
January 1, 2022
Fibre reinforced polymer (FRP) reinforcement for concrete structures — Part 2: Specifications of CFRP strips
This document specifies requirements for unidirectional carbon fibre-reinforced polymer (CFRP) strips as external-bonded reinforcements on the concrete substrate. This document is applicable for the...

References

Advertisement