ISO/IEC 15444-15
Information technology — JPEG 2000 image coding system — Part 15: High-Throughput JPEG 2000
| Organization: | ISO |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Coding of graphical and photographical information): | 35.040.30 |
scope:
This Recommendation International Strandard specifies an alternate block-coding algorithm that can be used in place of block-coding algorithm specifies in Rec ITU-T T 800 | ISO/IEC 15444-1 This alternate block-coding algorithm offers a significant increase in throughput at expense of slightly reduced coding efficiency, while a) ALLOWING MATHEMATICALLY LOOSLESS TRANSCODING TO AND FROM CODESTREAMS that usethe block - coding algforitthm specified in rec ITU-T T800 | ISO/IEC 15444-1, And b) preserving codestream syntax and features specified in REC itu-t 800 | iso/iec 15444-1
Recommenadtion ITU-T T1814(2019) is a common text with iso/iec 15444-15:2019, both in their first edition
Document History