CSA ISO/IEC 29109-9

Information technology — Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 — Part 9: Vascular image data

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 24
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-9.

It specifies

⎯ test assertions of the structure of the vascular image data format as specified in ISO/IEC 19794-9:2007 (Type A Level 1 as defined in ISO/IEC 29109-1),

⎯ test assertions of internal consistency by checking the types of values that can be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1).

it does not specify

⎯ a test of conformance of CBEFF structures required by ISO/IEC 19794-9:2007,

⎯ a test of consistency with an input biometric data record (Level 3),

⎯ a test of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security),

⎯ a test of conformance of systems that do not produce ISO/IEC 19794-9:2007 records.

Document History

CSA ISO/IEC 29109-9
January 1, 2020
Information technology — Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 — Part 9: Vascular image data
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-9. It specifies ⎯ test assertions of the...

References

Advertisement