ASTM International - ASTM F986-86(2018)e1

Standard Specification for Suction Strainer Boxes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2018
Status: inactive
Page Count: 5
ICS Code (Piping systems): 47.020.30
scope:

1.1 This specification covers the design, materials, and construction of strainer boxes for use in ships' bilges and other such tank locations that require trash protection for suction pipes and pumps.

1.2 This specification covers pipe sizes from NPS 11/2 through NPS 16 (see Note 1).

Note 1: The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for such traditional terms as "nominal diameter," "size," and "nominal size."

1.3 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the design and material requirements as well as the construction strainer boxes used in ships' bilges and other tank locations requiring trash protection for suction... View More

Document History

October 1, 2022
Standard Specification for Suction Strainer Boxes
1.1 This specification covers the design, materials, and construction of strainer boxes for use in ships' bilges and other such tank locations that require trash protection for suction pipes and...
ASTM F986-86(2018)e1
September 1, 2018
Standard Specification for Suction Strainer Boxes
1.1 This specification covers the design, materials, and construction of strainer boxes for use in ships’ bilges and other such tank locations that require trash protection for suction pipes and...
August 1, 2014
Standard Specification for Suction Strainer Boxes
1.1 This specification covers the design, materials, and construction of strainer boxes for use in ships' bilges and other such tank locations that require trash protection for suction pipes and...
November 1, 2008
Standard Specification for Suction Strainer Boxes
1.1 This specification covers the design, materials, and construction of strainer boxes for use in ships' bilges and other such tank locations that require trash protection for suction pipes and...
May 1, 2004
Standard Specification for Suction Strainer Boxes
1.1 This specification covers the design, materials, and construction of strainer boxes for use in ships' bilges and other such tank locations that require trash protection for suction pipes and...
January 1, 1997
Standard Specification for Suction Strainer Boxes
1.1 This specification covers the design, materials, and construction of strainer boxes for use in ships' bilges and other such tank locations that require trash protection for suction pipes and...
Advertisement