ASTM International - ASTM F986-86(2008)
Standard Specification for Suction Strainer Boxes
| Organization: | ASTM International |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Piping systems): | 47.020.30 |
scope:
1.1 This specification covers the design, materials, and construction of strainer boxes for use in ships' bilges and other such tank locations that require trash protection for suction pipes and pumps.
1.2 This specification covers pipe sizes from NPS 1½ through NPS 16 (see Note 1).
Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this specification for such traditional terms as "nominal diameter," "size," and "nominal size."
1.3 The values stated in inch-pound units are to be regarded as the standard.
abstract:
This specification covers the design and material requirements as well as the construction strainer boxes used in ships' bilges and other tank locations requiring trash protection for suction... View More
Document History