ASTM International - ASTM C1032-18
Standard Specification for Woven Wire Plaster Base
| Organization: | ASTM International |
| Publication Date: | 1 October 2018 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
scope:
1.1 This specification covers woven wire plaster base, flat or self-furring, with or without stiffener wires, and with or without factory-attached water-resistive barrier, designed for use as a base to receive gypsum or portland cement based plaster.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers woven wire plaster base, flat or self-furring, with or without stiffener wires, and with or without backing, designed for use as a base to receive gypsum or Portland... View More
Document History