ASTM International - ASTM C1032-96(2002)

Standard Specification for Woven Wire Plaster Base

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1996
Status: inactive
Page Count: 2
ICS Code (Walls. Partitions. Façades): 91.060.10
scope:

1.1 This specification covers woven wire plaster base, flat or self-furring, with or without stiffener wires, and with or without backing, designed for use as a base to receive gypsum or portland cement based plaster.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents of inch-pound units are approximate.

1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

Document History

October 1, 2018
Standard Specification for Woven Wire Plaster Base
1.1 This specification covers woven wire plaster base, flat or self-furring, with or without stiffener wires, and with or without factory-attached water-resistive barrier, designed for use as a base...
June 1, 2014
Standard Specification for Woven Wire Plaster Base
1.1 This specification covers woven wire plaster base, flat or self-furring, with or without stiffener wires, and with or without backing, designed for use as a base to receive gypsum or portland...
December 1, 2011
Standard Specification for Woven Wire Plaster Base
1.1 This specification covers woven wire plaster base, flat or self-furring, with or without stiffener wires, and with or without backing, designed for use as a base to receive gypsum or portland...
June 1, 2006
Standard Specification for Woven Wire Plaster Base
1.1 This specification covers woven wire plaster base, flat or self-furring, with or without stiffener wires, and with or without backing, designed for use as a base to receive gypsum or portland...
May 1, 2004
Standard Specification for Woven Wire Plaster Base
1.1 This specification covers woven wire plaster base, flat or self-furring, with or without stiffener wires, and with or without backing, designed for use as a base to receive gypsum or portland...
ASTM C1032-96(2002)
May 10, 1996
Standard Specification for Woven Wire Plaster Base
1.1 This specification covers woven wire plaster base, flat or self-furring, with or without stiffener wires, and with or without backing, designed for use as a base to receive gypsum or portland...
January 1, 1996
Standard Specification for Woven Wire Plaster Base
1.1 This specification covers woven wire plaster base, flat or self-furring, with or without stiffener wires, and with or without backing, designed for use as a base to receive gypsum or portland...
Advertisement