ASTM - UOP964
Surface Area, Pore Volume, Average Pore Diameter, and Pore Size Distribution of Porous Materials by Nitrogen Adsorption
active, Most Current
Buy Now
| Organization: | ASTM |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 6 |
scope:
This method is for determining the surface area (SA), total pore volume (PV), average pore diameter (PD), and pore size distribution from 2 to approximately 60 nm (20 to 600 angstroms) of porous materials. The method describes the standard procedure for analysis, data collection and reporting using a commercially available instrument.
Document History
UOP964
January 1, 2011
Surface Area, Pore Volume, Average Pore Diameter, and Pore Size Distribution of Porous Materials by Nitrogen Adsorption
This method is for determining the surface area (SA), total pore volume (PV), average pore diameter (PD), and pore size distribution from 2 to approximately 60 nm (20 to 600 angstroms) of porous...
January 1, 1998
SURFACE AREA, PORE VOLUME, AVERAGE PORE DIAMETER AND PORE DIAMETER DISTRIBUTION OF POROUS MATERIALS
A description is not available for this item.