ASTM - UOP964
SURFACE AREA, PORE VOLUME, AVERAGE PORE DIAMETER AND PORE DIAMETER DISTRIBUTION OF POROUS MATERIALS
inactive
Buy Now
| Organization: | ASTM |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 7 |
Document History
January 1, 2011
Surface Area, Pore Volume, Average Pore Diameter, and Pore Size Distribution of Porous Materials by Nitrogen Adsorption
This method is for determining the surface area (SA), total pore volume (PV), average pore diameter (PD), and pore size distribution from 2 to approximately 60 nm (20 to 600 angstroms) of porous...
UOP964
January 1, 1998
SURFACE AREA, PORE VOLUME, AVERAGE PORE DIAMETER AND PORE DIAMETER DISTRIBUTION OF POROUS MATERIALS
A description is not available for this item.