ASTM International - ASTM B475-07(2018)

Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2018
Status: active
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire.

Note 1: Weaving wire is customarily not welded. For applications involving welding in which the wire should be stabilized against loss of corrosion resistance, the purchaser should refer to Specification B473.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire. The material shall undergo solution-annealing heat treatment. The wire shall be annealed or cold drawn as a... View More

Document History

ASTM B475-07(2018)
November 1, 2018
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire. Note 1: Weaving wire is customarily not welded. For applications involving welding in which the wire should...
October 1, 2013
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire. Note 1—Weaving wire is customarily not welded. For applications involving welding in which the wire should be...
May 1, 2007
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire. Note 1 - Weaving wire is customarily not welded. For applications involving welding in which the wire should...
May 10, 1996
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire. Note 1—Weaving wire is customarily not welded. For applications involving welding in which the wire should be...
May 10, 1996
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire. Note 1—Weaving wire is customarily not welded. For applications involving welding in which the wire should be...
Advertisement