ASTM International - ASTM B475-96(2002)e1

Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1996
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire.

Note 1-Weaving wire is customarily not welded. For applications involving welding in which the wire should be stabilized against loss of corrosion resistance, the purchaser should refer to Specification B 473.

<>

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2018
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire. Note 1: Weaving wire is customarily not welded. For applications involving welding in which the wire should...
October 1, 2013
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire. Note 1—Weaving wire is customarily not welded. For applications involving welding in which the wire should be...
May 1, 2007
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire. Note 1 - Weaving wire is customarily not welded. For applications involving welding in which the wire should...
May 10, 1996
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire. Note 1—Weaving wire is customarily not welded. For applications involving welding in which the wire should be...
ASTM B475-96(2002)e1
May 10, 1996
Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire
1.1 This specification covers UNS N08020, UNS N08026, and UNS N08024 round weaving wire. Note 1—Weaving wire is customarily not welded. For applications involving welding in which the wire should be...
Advertisement