ASTM International - ASTM B516-18

Standard Specification for Welded Nickel-Chromium-Aluminum Alloy (UNS N06699) and Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06601, UNS N06603, UNS N06025, UNS N06045, UNS N06690, and UNS N06693) Tubes

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2018
Status: active
Page Count: 3
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers welded UNS N06600,2 N06601, N06603, N06025, N06045, UNS N06690, UNS N06693, and UNS N06699 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service.

1.2 This specification covers tubes 1/8 to 5 in. (3.18 to 127 mm), inclusive, in outside diameter and 0.015 to 0.500 in. (0.38 to 12.70 mm), inclusive, in wall thickness. Table 2 of Specification B751 lists the dimensional requirements of these sizes. Tubes having other dimensions may be furnished provided such tubing complies with all other requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the standard requirements for welded nickel-chromium-iron alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) boiler, heat exchanger, and condenser tubes... View More

Document History

ASTM B516-18
November 1, 2018
Standard Specification for Welded Nickel-Chromium-Aluminum Alloy (UNS N06699) and Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06601, UNS N06603, UNS N06025, UNS N06045, UNS N06690, and UNS N06693) Tubes
1.1 This specification covers welded UNS N06600,2 N06601, N06603, N06025, N06045, UNS N06690, UNS N06693, and UNS N06699 alloy boiler, heat exchanger, and condenser tubes for general corrosion...
May 1, 2015
Standard Specification for Welded Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06601, UNS N06603, UNS N06025, UNS N06045, UNS N06690, and UNS N06693) Tubes
1.1 This specification covers welded UNS N06600,2 N06601, N06603, N06025, N06045, UNS N06690, and UNS N06693 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low...
October 1, 2014
Standard Specification for Welded Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) Tubes
1.1 This specification covers welded UNS N06600,2 N06603, N06025, and N06045 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service....
April 15, 2009
Standard Specification for Welded Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045 Tubes
1.1 This specification covers welded UNS N06600*, N06603, N06025, and N06045 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service....
July 10, 2003
Standard Specification for Welded Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045 Tubes
1.1 This specification covers welded UNS N06600*, N06603, N06025, and N06045 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service. 1.2...
December 10, 1998
Standard Specification for Welded Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045 Tubes
1.1 This specification covers welded UNS N06600*, N06025, and N06045 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service. 1.2 This...
Advertisement