ASTM International - ASTM B516-03

Standard Specification for Welded Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045 Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2003
Status: inactive
Page Count: 2
scope:

1.1 This specification covers welded UNS N06600*, N06603, N06025, and N06045 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service.

1.2 This specification covers tubes 1/8 to 5 in. (3.18 to 127 mm), inclusive, in outside diameter and 0.015 to 0.500 in. (0.38 to 12.70 mm), inclusive, in wall thickness. Table 2 of Specification B 751 lists the dimensional requirements of these sizes. Tubes having other dimensions may be furnished provided such tubing complies with all other requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the standard requirements for welded nickel-chromium-iron alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) boiler, heat exchanger, and condenser tubes... View More

Document History

November 1, 2018
Standard Specification for Welded Nickel-Chromium-Aluminum Alloy (UNS N06699) and Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06601, UNS N06603, UNS N06025, UNS N06045, UNS N06690, and UNS N06693) Tubes
1.1 This specification covers welded UNS N06600,2 N06601, N06603, N06025, N06045, UNS N06690, UNS N06693, and UNS N06699 alloy boiler, heat exchanger, and condenser tubes for general corrosion...
May 1, 2015
Standard Specification for Welded Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06601, UNS N06603, UNS N06025, UNS N06045, UNS N06690, and UNS N06693) Tubes
1.1 This specification covers welded UNS N06600,2 N06601, N06603, N06025, N06045, UNS N06690, and UNS N06693 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low...
October 1, 2014
Standard Specification for Welded Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045) Tubes
1.1 This specification covers welded UNS N06600,2 N06603, N06025, and N06045 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service....
April 15, 2009
Standard Specification for Welded Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045 Tubes
1.1 This specification covers welded UNS N06600*, N06603, N06025, and N06045 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service....
ASTM B516-03
July 10, 2003
Standard Specification for Welded Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045 Tubes
1.1 This specification covers welded UNS N06600*, N06603, N06025, and N06045 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service. 1.2...
December 10, 1998
Standard Specification for Welded Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06603, UNS N06025, and UNS N06045 Tubes
1.1 This specification covers welded UNS N06600*, N06025, and N06045 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service. 1.2 This...
Advertisement