ASTM International - ASTM B564-18

Standard Specification for Nickel Alloy Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2018
Status: inactive
Page Count: 11
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification2 covers forgings of:

Alloy Type

UNS Number(s)

Fe-Ni-Cr-Mo-N N08367
Low-carbon Cr-Ni-Fe-N R20033
Low-carbon Ni-Cr-Mo N06035, N06058, N06059, N06044
Low-carbon Ni-Cr-Mo-Cu N06200
Low-carbon Ni-Cr-Mo-W N06686
Low-carbon Ni-Fe-Cr-Mo-Cu N08031, N08034
Low-carbon Ni-Mo-Cr N10276, N06022, N10362
Low-carbon Ni-Mo-Cr-Ta N06210
Ni N02200
Ni-Co-Cr-Si N12160
Ni-Cr-Al N06699
Ni-Cr-Co-Mo N06617
Ni-Cr-Fe N06600, N06603, N06690
Ni-Cr-Fe-Al N06025
Ni-Cr-Fe-Si N06045
Ni-Cr-Mo-Nb N06625
Ni-Cr-Mo-Si N06219
Ni-Cr-Mo-W N06110
Ni-Cr-W-Mo N06230
Ni-Cu N04400
Ni-Fe-Cr N08120, N08800, N08810, N08811
Ni-Fe-Cr-Mo-Cu N08825
Ni-Fe-Cr-W N06674
Ni-Mo N10665, N10675, N10629
Ni-Mo-Cr-Fe N10242, N10624

1.1.1 The nickel-iron-chromium alloys are UNS N08120, UNS N08800, UNS N08810, and UNS N08811. Alloy UNS N08800 is normally employed in service temperatures up to and including 1100°F (593°C). Alloys UNS N08810, N08120, and UNS N08811 are normally employed in service temperatures above 1100°F (593°C) where resistance to creep and rupture is required, and are annealed to develop controlled grain size for optimum properties in this temperature range.

1.1.2 Nickel-iron-chromium-tungsten alloy UNS N06674 is normally employed in service temperatures above 1100°F (593°C) where resistance to creep and rupture is required, and is annealed to develop optimum properties in this temperature range.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers nickel alloy forgings. These alloys are classified into different grades according to their chemical composition. A chemical analysis shall be employed on each alloy in... View More

Document History

November 1, 2025
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059, N06044 Low-carbon...
April 1, 2022
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059, N06044 Low-carbon...
November 1, 2019
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059, N06044 Low-carbon...
ASTM B564-18
November 1, 2018
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059, N06044 Low-carbon...
July 1, 2017
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059, N06044 Low-carbon...
June 1, 2017
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059, N06044 Low-carbon...
October 1, 2015
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059 Low-carbon Ni-Cr-Mo-Cu...
October 1, 2011
Standard Specification for Nickel Alloy Forgings
1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS...
October 1, 2011
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059 Low-carbon Ni-Cr-Mo-Cu...
October 1, 2010
Standard Specification for Nickel Alloy Forgings
1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS...
December 1, 2006
Standard Specification for Nickel Alloy Forgings
1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS...
July 1, 2006
Standard Specification for Nickel Alloy Forgings
1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS...
February 1, 2004
Standard Specification for Nickel Alloy Forgings
1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS...
October 10, 2000
Standard Specification for Nickel Alloy Forgings
1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS...
Advertisement