ASTM International - ASTM B564-06a

Standard Specification for Nickel Alloy Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2006
Status: inactive
Page Count: 11
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS N06219, low-carbon Ni-Mo-Cr alloys UNS N10276 and UNS N06022, Ni-Cr-Mo-W alloy UNS N06110, low-carbon Ni-Cr-Mo-W alloy UNS N06686, Ni-Fe-Cr-Mo-Cu alloy UNS N08825, Fe-Ni-Cr-Mo-N alloy UNS N08367, low-carbon Ni-Cr-Mo alloys UNS N06035, UNS N06058, and UNS N06059, low carbon Ni-Cr-Mo-Cu alloy UNS N06200, Ni-Mo-Cr-Fe alloy UNS N10242, Ni-Mo alloys UNS N10665 and UNS N10675, low-carbon Ni-Fe-Cr-Mo-Cu alloy UNS N08031, Ni-Cr-W-Mo alloy UNS N06230, Ni-Cr-Co-Mo alloy UNS N06617, Ni-Co-Cr-Si alloy UNS N12160, Ni-Fe-Cr alloys, Ni-Mo alloy UNS N10629, Ni-Cr-Fe-Al alloy UNS N06025, Ni-Cr-Fe-Si alloy UNS N06045, Low-Carbon Ni-Mo-Cr-Ta alloy UNS N06210, Ni-Mo-Cr-Fe alloy UNS N10624, and low-carbon Cr-Ni-Fe-N alloy UNS R20033*.

1.1.1 The nickel-iron-chromium alloys are UNS N08120, UNS N08800, UNS N08810, and UNS N08811. Alloy UNS N08800 is normally employed in service temperatures up to and including 1100F (593C). Alloys UNS N08810, N08120, and UNS N08811 are normally employed in service temperatures above 1100F where resistance to creep and rupture is required, and are annealed to develop controlled grain size for optimum properties in this temperature range.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers nickel alloy forgings. These alloys are classified into different grades according to their chemical composition. A chemical analysis shall be employed on each alloy in... View More

Document History

November 1, 2025
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059, N06044 Low-carbon...
April 1, 2022
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059, N06044 Low-carbon...
November 1, 2019
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059, N06044 Low-carbon...
November 1, 2018
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059, N06044 Low-carbon...
July 1, 2017
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059, N06044 Low-carbon...
June 1, 2017
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059, N06044 Low-carbon...
October 1, 2015
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059 Low-carbon Ni-Cr-Mo-Cu...
October 1, 2011
Standard Specification for Nickel Alloy Forgings
1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS...
October 1, 2011
Standard Specification for Nickel Alloy Forgings
1.1 This specification2 covers forgings of: Alloy Type UNS Number(s) Fe-Ni-Cr-Mo-N N08367 Low-carbon Cr-Ni-Fe-N R20033 Low-carbon Ni-Cr-Mo N06035, N06058, N06059 Low-carbon Ni-Cr-Mo-Cu...
October 1, 2010
Standard Specification for Nickel Alloy Forgings
1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS...
ASTM B564-06a
December 1, 2006
Standard Specification for Nickel Alloy Forgings
1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS...
July 1, 2006
Standard Specification for Nickel Alloy Forgings
1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS...
February 1, 2004
Standard Specification for Nickel Alloy Forgings
1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS...
October 10, 2000
Standard Specification for Nickel Alloy Forgings
1.1 This specification covers forgings of nickel alloy UNS N02200, Ni-Cu alloy UNS N04400, Ni-Cr-Fe alloys UNS N06600, UNS N06603, and UNS N06690, Ni-Cr-Mo-Nb alloy UNS N06625, Ni-Cr-Mo-Si alloy UNS...
Advertisement