DIN EN ISO 3613
Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods (ISO 3613:2010)
| Organization: | DIN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This International Standard specifies methods for the determination of
- the presence of colourless chromate conversion coatings,
- the presence of hexavalent chromium in colourless and coloured coatings on zinc or cadmium or aluminium-zinc (mass fraction of aluminium: 55 %, within a range of 54 % to 56 % mass fraction) and zinc-aluminium (mass fraction of aluminium: 5 %) alloys,
- the total chromium content per unit area on zinc and cadmium,
- the mass per unit area of both colourless and coloured coatings,
- the satisfactory adhesion of chromate conversion coatings, and
- the quality of chromate coatings.
These methods are applicable
- to colourless and coloured chromate conversion coatings containing trivalent and hexavalent chromium in varying proportions and produced by either chemical or electrochemical processes, and
- only to chromate coatings that are free from any supplementary coatings, such as oil, water or solventbased polymers or wax.
Document History