ASTM International - ASTM F962-04(2018)
Standard Specification for Oil Spill Response Boom Connection: Z-Connector
| Organization: | ASTM International |
| Publication Date: | 15 November 2018 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Other standards related to water quality): | 13.060.99 |
significance And Use:
5.1 The general design geometry herein defined applies to both a separate adaptor accessory mating two booms of different geometry as well as boom end connectors (see Terminology... View More
scope:
1.1 This specification covers design criteria requirements, design geometry, material characteristics, and desirable features for oil spill response boom connections. These criteria are intended to define minimum mating characteristics and are not intended to be restrictive to a specific configuration.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers design criteria requirements, design geometry, material characteristics, and desirable features for oil spill response boom connections. These criteria are intended to... View More
Document History