ASTM International - ASTM F962-04(2023)

Standard Specification for Oil Spill Response Boom Connection: Z-Connector

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2023
Status: active
Page Count: 5
ICS Code (Other standards related to water quality): 13.060.99
significance And Use:

5.1 The general design geometry herein defined applies to both a separate adaptor accessory mating two booms of different geometry as well as boom end connectors (see Terminology F818).

5.2... View More

scope:

1.1 This specification covers design criteria requirements, design geometry, material characteristics, and desirable features for oil spill response boom connections. These criteria are intended to define minimum mating characteristics and are not intended to be restrictive to a specific configuration.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers design criteria requirements, design geometry, material characteristics, and desirable features for oil spill response boom connections. These criteria are intended to... View More

Document History

ASTM F962-04(2023)
May 1, 2023
Standard Specification for Oil Spill Response Boom Connection: Z-Connector
This specification covers design criteria requirements, design geometry, material characteristics, and desirable features for oil spill response boom connections. These criteria are intended to...
November 15, 2018
Standard Specification for Oil Spill Response Boom Connection: Z-Connector
This specification covers design criteria requirements, design geometry, material characteristics, and desirable features for oil spill response boom connections. These criteria are intended to...
April 1, 2010
Standard Specification for Oil Spill Response Boom Connection: Z-Connector
This specification covers design criteria requirements, design geometry, material characteristics, and desirable features for oil spill response boom connections. These criteria are intended to...
November 1, 2004
Standard Specification for Oil Spill Response Boom Connection: Z-Connector
This specification covers design criteria requirements, design geometry, material characteristics, and desirable features for oil spill response boom connections. These criteria are intended to...
October 10, 1999
Standard Specification for Oil Spill Response Boom Connection
1.1 This specification covers design criteria requirements, design geometry, material characteristics, and desirable features for oil spill response boom connections. These criteria are intended to...
Advertisement