DIN EN ISO 20783-1

Petroleum and related products - Determination of emulsion stability of fire-resistant fluids - Part 1: Fluids in category HFAE (ISO 20783-1:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2011
Status: active
Page Count: 12
ICS Code (Hydraulic fluids): 75.120
scope:

This part of ISO 20783 specifies a test method to assess the stability of emulsions within the category HFAE, as defined in ISO 6743-4, made up with waters having clearly-defined concentrations of salts. This method is applicable only to HFAE fluids and not to HFAS fluids.

Document History

DIN EN ISO 20783-1
April 1, 2011
Petroleum and related products - Determination of emulsion stability of fire-resistant fluids - Part 1: Fluids in category HFAE (ISO 20783-1:2011)
This part of ISO 20783 specifies a test method to assess the stability of emulsions within the category HFAE, as defined in ISO 6743-4, made up with waters having clearly-defined concentrations of...
May 1, 2004
Petroleum and related products - Determination of emulsion stability of fire-resistant fluids - Part 1: Fluids in category HFAE (ISO 20783-1:2003)
A description is not available for this item.

References

Advertisement