CEN - EN 12697-5

Bituminous mixtures - Test methods - Part 5: Determination of the maximum density

active, Most Current
Organization: CEN
Publication Date: 1 December 2018
Status: active
Page Count: 24
ICS Code (Road construction materials): 93.080.20
scope:

This document specifies test methods for determining the maximum density of a bituminous mixture (voidless mass). It specifies a volumetric procedure, a hydrostatic procedure and a mathematical procedure.

The test methods described are intended for use with loose bituminous mixtures containing paving grade bitumens, modified binders or other bituminous binders used for bituminous mixtures. The tests are suitable for both fresh and aged bituminous mixtures.

Samples may be supplied as loose material or as compacted material; it is advised to separate the latter first.

NOTE  General guidance on selection of a test procedure to determine the maximum density of a bituminous mixture is given in Annex A.

Document History

EN 12697-5
December 1, 2018
Bituminous mixtures - Test methods - Part 5: Determination of the maximum density
This document specifies test methods for determining the maximum density of a bituminous mixture (voidless mass). It specifies a volumetric procedure, a hydrostatic procedure and a mathematical...
December 1, 2009
Bituminous mixtures - Test methods for hot mix asphalt - Part 5: Determination of the maximum density
A description is not available for this item.
December 1, 2009
Bituminous mixtures - Test methods for hot mix asphalt - Part 5: Determination of the maximum density
This European Standard specifies test methods for determining the maximum density of a bituminous mixture (voidless mass). It specifies a volumetric procedure, a hydrostatic procedure and a...
July 1, 2002
Bituminous Mixtures - Test Methods for Hot Mix Asphalt - Part 5: Determination of the Maximum Density
A description is not available for this item.
July 1, 2002
Bituminous Mixtures - Test Methods for Hot Mix Asphalt - Part 5: Determination of the Maximum Density
A description is not available for this item.

References

Advertisement