CEN - EN 12697-31

Bituminous mixtures - Test methods - Part 31: Specimen preparation by gyratory compactor

active, Most Current
Organization: CEN
Publication Date: 1 March 2019
Status: active
Page Count: 26
ICS Code (Road construction materials): 93.080.20
scope:

This document specifies the method for compaction of cylindrical specimens of bituminous mixtures using a gyratory compactor.

The method is used for:

- determination of the air voids content of a mixture for a given number of gyrations or derivation of a curve density (or void content) versus number of gyrations;

- preparation of specimens of given height and/or at a predetermined density, for subsequent testing of their mechanical properties.

Annex A and Annex B describe method of complying for the equipment.

This document applies to bituminous mixtures (both those made up in laboratory and those resulting from work site sampling), with an upper aggregate size not larger than 31,5 mm.

 

Document History

EN 12697-31
March 1, 2019
Bituminous mixtures - Test methods - Part 31: Specimen preparation by gyratory compactor
This document specifies the method for compaction of cylindrical specimens of bituminous mixtures using a gyratory compactor. The method is used for: — determination of the air voids content of a...
April 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 31: Specimen preparation by gyratory compactor
A description is not available for this item.
July 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 31: Specimen preparation by gyratory compactor
A description is not available for this item.

References

Advertisement