CSA C22.2 NO 180

Series isolating transformers for airport lighting

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2013
Status: active
Page Count: 21
scope:

This Standard applies to encapsulated isolating transformers for use as a circuit continuity device, intended to be installed in airport field lighting series circuits for use in nonhazardous locations in accordance with the Canadian Electrical Code, Part I.

This Standard applies to transformers that consist of primary and secondary coils that are wound upon a core, the assembly being enclosed in a waterproof case. The primary coil is connected into the series circuit and the secondary coil to the light fixture lead by means of plug/receptacle connectors. The receptacle portion of the connector is provided with the transformer to mate with the plug portion on the series circuit and light fixture cables. The transformer receptacle portion may be either built into the transformer body or moulded into the ends of transformer leads.

Transformers constructed to meet the requirements of this Standard are suitable for continuous outdoor service in ambient temperatures from a minimum of -55 °C to a maximum of +65 °C and for direct earth burial.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

December 1, 2013
Series Isolating Transformers for Airport Lighting
This Standard applies to encapsulated isolating transformers for use as a circuit continuity device, intended to be installed in airport field lighting series circuits for use in nonhazardous...
January 1, 2013
Series isolating transformers for airport lighting
A description is not available for this item.
CSA C22.2 NO 180
January 1, 2013
Series isolating transformers for airport lighting
This Standard applies to encapsulated isolating transformers for use as a circuit continuity device, intended to be installed in airport field lighting series circuits for use in nonhazardous...
January 1, 2009
Series Isolating Transformers for Airport Lighting
A description is not available for this item.
March 1, 1983
Series Isolating Transformers for Airport Lighting
This Standard applies to encapsulated isolating transformers for use as a circuit continuity device intended to be installed in airport field lighting series circuits for use in nonhazardous...
March 1, 1983
Series Isolating Transformers for Airport Lighting
This Standard applies to encapsulated isolating transformers for use as a circuit continuity device intended to be installed in airport field lighting series circuits for use in nonhazardous...
March 1, 1983
Series Isolating Transformers for Airport Lighting
This Standard applies to encapsulated isolating transformers for use as a circuit continuity device intended to be installed in airport field lighting series circuits for use in nonhazardous...
March 1, 1983
Series Isolating Transformers for Airport Lighting
This Standard applies to transformers for use as a circuit continuity device intended to be installed in airport field lighting series circuits for use in nonhazardous locations, in accordance with...

References

Advertisement