CSA - C22.2 NO. 180-M1983

Series Isolating Transformers for Airport Lighting

inactive
Organization: CSA
Publication Date: 1 March 1983
Status: inactive
Page Count: 21
scope:

This Standard applies to encapsulated isolating transformers for use as a circuit continuity device intended to be installed in airport field lighting series circuits for use in nonhazardous locations, in accordance with the Canadian Electrical Code, Part I.

The transformer consists of primary and secondary coils that are wound upon a core, the assembly being enclosed in a waterproof case. The primary coil is connected into the series circuit and the secondary coil to the light fixture lead, by means of plug/receptacle connectors. The receptacle portion of the connector is provided witht het ransfomert o mate with the plug portion on the series circuit and light fixture cables. The transformer receptacle portion may be either built into the transformer body or moulded into the ends of transfomer leads. 

Transfomers constructed to meet the requirements of this Standard are suitable for continuous outdoor service in ambient temperatures from a minimum of -55°C to a maximum of +65°C and for direct earth burial.

Document History

December 1, 2013
Series Isolating Transformers for Airport Lighting
This Standard applies to encapsulated isolating transformers for use as a circuit continuity device, intended to be installed in airport field lighting series circuits for use in nonhazardous...
January 1, 2013
Series isolating transformers for airport lighting
A description is not available for this item.
January 1, 2013
Series isolating transformers for airport lighting
This Standard applies to encapsulated isolating transformers for use as a circuit continuity device, intended to be installed in airport field lighting series circuits for use in nonhazardous...
January 1, 2009
Series Isolating Transformers for Airport Lighting
A description is not available for this item.
March 1, 1983
Series Isolating Transformers for Airport Lighting
This Standard applies to encapsulated isolating transformers for use as a circuit continuity device intended to be installed in airport field lighting series circuits for use in nonhazardous...
March 1, 1983
Series Isolating Transformers for Airport Lighting
This Standard applies to encapsulated isolating transformers for use as a circuit continuity device intended to be installed in airport field lighting series circuits for use in nonhazardous...
C22.2 NO. 180-M1983
March 1, 1983
Series Isolating Transformers for Airport Lighting
This Standard applies to encapsulated isolating transformers for use as a circuit continuity device intended to be installed in airport field lighting series circuits for use in nonhazardous...
March 1, 1983
Series Isolating Transformers for Airport Lighting
This Standard applies to transformers for use as a circuit continuity device intended to be installed in airport field lighting series circuits for use in nonhazardous locations, in accordance with...
Advertisement