IEC 62899-501-1

Printed electronics – Part 501-1: Quality assessment – Failure modes and mechanical testing – Flexible or bendable primary or secondary cells

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2019
Status: active
Page Count: 20
ICS Code (Alkaline secondary cells and batteries): 29.220.30
ICS Code (Other cells and batteries): 29.220.99
ICS Code (Primary cells and batteries): 29.220.10
scope:

This part of IEC 62899 specifies failure modes and mechanical stress test methods for the determination of reliability characteristics of bendable or flexible printed primary cells and secondary cells and batteries as defined in IEC 60050-482:2004, 482-01-01, IEC 60050-482:2004, 482-01-02, IEC 60050-482:2004, 482-01-03, IEC 60050-482:2004, 482-01-04 and IEC 60050-482:2004, 482-01-05, respectively.

Important parameters and specifications for primary cells are mentioned in IEC 60086-1 and IEC 60086-2. IEC 61960-3, as well as IEC 61951-1 and IEC 61951-2 define performance tests, designations, markings, dimensions and other requirements for secondary single cells and batteries. IEC 62133-1 and IEC 62133-2 address general safety requirements of secondary cells and batteries.

Document History

IEC 62899-501-1
January 1, 2019
Printed electronics – Part 501-1: Quality assessment – Failure modes and mechanical testing – Flexible or bendable primary or secondary cells
This part of IEC 62899 specifies failure modes and mechanical stress test methods for the determination of reliability characteristics of bendable or flexible printed primary cells and secondary...

References

Advertisement