DSF/PREN ISO 19116
Geographic information – Positioning services (ISO/DIS 19116:2019)
| Organization: | DS |
| Status: | active |
| Page Count: | 71 |
| ICS Code (IT applications in science): | 35.240.70 |
scope:
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using device(s) to obtain and unambiguously interpret position information and determine, based on a measure of the degree of reliability, whether the resulting position information meets the requirements of the intended use. A standardized interface for positioning will allow the integration of reliable position information obtained from non-specific positioning technologies and will be useful in various location-focused information applications, such as surveying, navigation, intelligent transportation systems (ITS), and location-based services (LBS).
Document History