DS/EN ISO 19116

Geographic information – Positioning services (ISO 19116:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 January 2020
Status: active
Page Count: 78
ICS Code (IT applications in science): 35.240.70
scope:

This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using device(s) to obtain and unambiguously interpret position information and determine, based on a measure of the degree of reliability, whether the resulting position information meets the requirements of the intended use. A standardized interface for positioning allows the integration of reliable position information obtained from non-specific positioning technologies and is useful in various location-focused information applications, such as surveying, navigation, intelligent transportation systems (ITS), and location-based services (LBS).

Document History

June 28, 2021
Geographic information – Positioning services – Amendment 1 (ISO 19116:2019/Amd 1:2021)
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using...
DS/EN ISO 19116
January 2, 2020
Geographic information – Positioning services (ISO 19116:2019)
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using...
April 21, 2006
Geographic information – Positioning services
This International Standard specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) so that the...
Geographic information – Positioning services (ISO 19116:2019)
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using...
Geographic information – Positioning services (ISO/DIS 19116:2019)
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using...
Advertisement