DIN ISO 12164-3
Hollow taper interface with flange contact surface - Part 3: Dimensions of shanks for stationary tools (ISO 12164-3:2014)
| Organization: | DIN |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This part of ISO 12164 specifies dimensions for hollow taper shanks with flange contact surface (HSK) to be applied to machine tools (e.g. turning machines, turning-mill machines). A range of shank sizes is specified.
This part of ISO 12164 specifies the shank of type T. It incorporates a grooved flange to enable automatic tool exchange. The tools can also be exchanged manually via a hole in the shank taper.
The torque is transmitted at the tail end of the shank through keys as well as friction.
Document History