DIN EN 2267-010
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard; German and English version EN 2267-010:2018
| Organization: | DIN |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This documentspecifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board up to 115 V (phase to neutral) or 200 V (phase to phase) AC and 28 Vdc and electrical systems of aircraft at operating temperatures between − 65 °C and 260 °C. These cables are demonstrated to be arc resistant in sizes AWG 26 to 14 (115/200 Vac).
In addition, these cables may be suitable for use up to 230/400 Vac in pressurised zones only when installed to take account of possible short circuit effects.
Other electrical system configurations is the responsibility of the users.
Document History