DIN EN 2813

Aerospace series - Aluminium alloy AL-P-6061- - T6 - Drawn tube for pressure applications - 0,6 mm ≤ a ≤ 12,5 mm; German and English version EN 2813:2018

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2019
Status: active
Page Count: 18
ICS Code (Aluminium): 49.025.20
scope:

Dieses Dokument legt die Anforderungen an

Aluminiumlegierung AL-P-6061-

T6

Kaltgezogene Hydraulikrohre

0,6 mm ≤ a ≤ 12,5 mm

für Anwendungen in der Luft- und Raumfahrt fest.

Document History

DIN EN 2813
February 1, 2019
Aerospace series - Aluminium alloy AL-P-6061- - T6 - Drawn tube for pressure applications - 0,6 mm ≤ a ≤ 12,5 mm; German and English version EN 2813:2018
Dieses Dokument legt die Anforderungen an Aluminiumlegierung AL-P-6061- T6 Kaltgezogene Hydraulikrohre 0,6 mm ≤ a ≤ 12,5 mm für Anwendungen in der Luft- und Raumfahrt fest.
October 1, 2018
Aerospace series - Aluminium alloy Al-P-6061- - T6 - Drawn tube for pressure applications - 0,6 mm ≤ a ≤ 12,5 mm; German and English version FprEN 2813:2018
A description is not available for this item.
April 1, 2000
Aerospace series - Aluminium alloy AL-P6061-T6 - Drawn tube for pressure applications 0,6 mm ≤ a ≤ 12,5 mm
A description is not available for this item.
August 1, 1991
Aerospace series; aluminium alloy 6061-T6; tube for hydraulics 0,6 ≤ a ≤ 12,5 mm
A description is not available for this item.
Advertisement