DIN EN 2813
Aerospace series; aluminium alloy 6061-T6; tube for hydraulics 0,6 ≤ a ≤ 12,5 mm
inactive
| Organization: | DIN |
| Publication Date: | 1 August 1991 |
| Status: | inactive |
| ICS Code (Aluminium): | 49.025.20 |
Document History
February 1, 2019
Aerospace series - Aluminium alloy AL-P-6061- - T6 - Drawn tube for pressure applications - 0,6 mm ≤ a ≤ 12,5 mm; German and English version EN 2813:2018
Dieses Dokument legt die Anforderungen an
Aluminiumlegierung AL-P-6061-
T6
Kaltgezogene Hydraulikrohre
0,6 mm ≤ a ≤ 12,5 mm
für Anwendungen in der Luft- und Raumfahrt fest.
October 1, 2018
Aerospace series - Aluminium alloy Al-P-6061- - T6 - Drawn tube for pressure applications - 0,6 mm ≤ a ≤ 12,5 mm; German and English version FprEN 2813:2018
A description is not available for this item.
April 1, 2000
Aerospace series - Aluminium alloy AL-P6061-T6 - Drawn tube for pressure applications 0,6 mm ≤ a ≤ 12,5 mm
A description is not available for this item.
DIN EN 2813
August 1, 1991
Aerospace series; aluminium alloy 6061-T6; tube for hydraulics 0,6 ≤ a ≤ 12,5 mm
A description is not available for this item.