CEI EN IEC 60794-4
Optical fibre cables Part 4: Sectional specification - Aerial optical cables along electrical power lines
| Organization: | CEI |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 covers cable construction, test methods, optical, mechanical, environmental and electrical performance requiremtnes for aerial optical fibre cables and cable elements which are intended to be used along power lines (OCEPL) as a high bandwidth transport media for communications and control optical signals, including optical ground wires (OPGW), optical phase conductors (OPPC), metallic aerial self-supported cables (MASS), all-dielectric self-supporting cables (ADSS) and optical attached cables (OPAC).
This document excludes figure-8 optical cables to be used on telephone utility poles.
The IEC TR 62839-1 gives recommendations to provide the customer with envirionmental declaration on request.
Document History