ISO 22760-2

Road vehicles — Dimethyl Ether (DME) fuel system components — Part 2: Performance and general test methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2019
Status: active
Page Count: 20
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies performance and general test methods for Dimethyl Ether (DME) fuel system components intended for use on the types of motor vehicles defined in ISO 3833.

This document is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using Dimethyl Ether in accordance with ISO 16861 and ASTM D7901. It is not applicable to the following:

a) fuel containers;

b) stationary gas engines;

c) container-mounting hardware;

d) electronic fuel management;

e) refuelling receptacles.

Document History

ISO 22760-2
December 1, 2019
Road vehicles — Dimethyl Ether (DME) fuel system components — Part 2: Performance and general test methods
This document specifies performance and general test methods for Dimethyl Ether (DME) fuel system components intended for use on the types of motor vehicles defined in ISO 3833. This document is...

References

Advertisement